Hubbell Incorporated Ring Lug YAEV25L4

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 5/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.67 INCH L X 0.88 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 5/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.67 INCH L X 0.88 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV25L4 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV25L4
Ring Lug YAEV25L4
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 5/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.67 INCH L X 0.88 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • BLUE COLOR
  • 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 5/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.67 INCH L X 0.88 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 11/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.564 INCH
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV25L4
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Female PCB Terminal Accepts .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details