Hubbell Incorporated Ring Lug YAEV25L3

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.46 INCH L X 0.88 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.46 INCH L X 0.88 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV25L3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV25L3
Ring Lug YAEV25L3
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.46 INCH L X 0.88 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • BLUE COLOR
  • 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 1/2 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.46 INCH L X 0.88 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 11/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.564 INCH
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV25L3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details