Hubbell Incorporated RING LUG YAEV25H1

Description
STRAIGHT TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.82 INCH L X 0.83 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.66 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet
Description
STRAIGHT TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.82 INCH L X 0.83 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.66 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV25H1 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV25H1
RING LUG YAEV25H1
STRAIGHT TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.82 INCH L X 0.83 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.66 INCH PACKAGING TYPE BULK YAEV-H MODEL
  • STRAIGHT TONGUE TYPE
  • BLUE COLOR
  • 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.82 INCH L X 0.83 INCH W
  • MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 11/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.66 INCH
  • PACKAGING TYPE BULK
  • YAEV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV25H1
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1787262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details