Hubbell Incorporated RING LUG YAEV14T5

Description
DOUBLE THICK STRAIGHT TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V PACKAGING TYPE BULK YAEV MODEL
Datasheet
Description
DOUBLE THICK STRAIGHT TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V PACKAGING TYPE BULK YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV14T5 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV14T5
RING LUG YAEV14T5
DOUBLE THICK STRAIGHT TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V PACKAGING TYPE BULK YAEV MODEL
  • DOUBLE THICK STRAIGHT TONGUE TYPE
  • BLUE COLOR
  • 18 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE
  • 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • PACKAGING TYPE BULK
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV14T5
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details