Hubbell Incorporated COMPRESSION CABLE LUG YAEV14R

Description
TIN PLATED COPPER MATERIAL BLUE COLOR 0.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486 APPROVAL 600 V VOLTAGE RATING 18 TO 14 AWG SOLID/STRANDED CONDUCTOR SIZE 0.333 INCH W PAD SIZE 1 PAD HOLE(S) 90 DEG BARREL TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH NYLON INSULATED
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR 0.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486 APPROVAL 600 V VOLTAGE RATING 18 TO 14 AWG SOLID/STRANDED CONDUCTOR SIZE 0.333 INCH W PAD SIZE 1 PAD HOLE(S) 90 DEG BARREL TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH NYLON INSULATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAEV14R - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAEV14R
COMPRESSION CABLE LUG YAEV14R
TIN PLATED COPPER MATERIAL BLUE COLOR 0.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486 APPROVAL 600 V VOLTAGE RATING 18 TO 14 AWG SOLID/STRANDED CONDUCTOR SIZE 0.333 INCH W PAD SIZE 1 PAD HOLE(S) 90 DEG BARREL TYPE BURNDY[R] BRAND ROHS COMPATIBLE WITH NYLON INSULATED
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 0.4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486 APPROVAL
  • 600 V VOLTAGE RATING
  • 18 TO 14 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 0.333 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • 90 DEG BARREL TYPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WITH NYLON INSULATED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV14R
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details