Hubbell Incorporated Ring Lug YAEV10L36

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.97 INCH L X 0.37 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.97 INCH L X 0.37 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV10L36 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV10L36
Ring Lug YAEV10L36
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.97 INCH L X 0.37 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • YELLOW COLOR
  • 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.97 INCH L X 0.37 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OUTER DIAMETER 0.295
  • WIRE STRIP LENGTH 5/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.209 INCH
  • DIE INDEX 311
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV10L36
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details