Hubbell Incorporated Fork Lug YAES14N8F

Description
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.84 INCH LENGTH X 0.37 INCH WIDTH BRAZED SEAM BARREL MATERIAL TIN PLATED COPPER YAES-F MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.84 INCH LENGTH X 0.37 INCH WIDTH BRAZED SEAM BARREL MATERIAL TIN PLATED COPPER YAES-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAES14N8F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAES14N8F
Fork Lug YAES14N8F
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.84 INCH LENGTH X 0.37 INCH WIDTH BRAZED SEAM BARREL MATERIAL TIN PLATED COPPER YAES-F MODEL
  • SMOOTH FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.84 INCH LENGTH X 0.37 INCH WIDTH
  • BRAZED SEAM BARREL
  • MATERIAL TIN PLATED COPPER
  • YAES-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES14N8F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details