Hubbell Incorporated Ring Lug YAES10N13

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.32 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH PACKAGING TYPE BULK YAES MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.32 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH PACKAGING TYPE BULK YAES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAES10N13 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAES10N13
Ring Lug YAES10N13
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.32 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH PACKAGING TYPE BULK YAES MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE
  • YELLOW COLOR
  • 12 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 5/16 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.32 INCH L X 0.53 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 11/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.21 INCH
  • PACKAGING TYPE BULK
  • YAES MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES10N13
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details