Hubbell Incorporated Ring Lug YAES10K56

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #8 STUD SIZE KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.12 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 3/8 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH YAES-K MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #8 STUD SIZE KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.12 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 3/8 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH YAES-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAES10K56 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAES10K56
Ring Lug YAES10K56
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #8 STUD SIZE KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.12 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 3/8 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH YAES-K MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • YELLOW COLOR
  • 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • -60 TO 150 DEG C TEMPERATURE RATING
  • #8 STUD SIZE
  • KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.12 INCH L X 0.38 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 3/8 INCH
  • MAXIMUM INSULATION DIAMETER 0.21 INCH
  • YAES-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES10K56
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data