Hubbell Incorporated Fork Lug YAE22Z3

Description
FLANGED TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.92 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
Datasheet
Description
FLANGED TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.92 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE22Z3 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE22Z3
Fork Lug YAE22Z3
FLANGED TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.92 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
  • FLANGED TYPE
  • AMBER COLOR
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.92 INCH LENGTH X 0.31 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAE-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE22Z3
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details