Hubbell Incorporated Fork Lug YAE22N66F

Description
FUNNEL ENTRY TYPE AMBER COLOR 24 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 5/32 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND RATCHET, N14HET25V1 DIE
Datasheet
Description
FUNNEL ENTRY TYPE AMBER COLOR 24 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 5/32 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND RATCHET, N14HET25V1 DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE22N66F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE22N66F
Fork Lug YAE22N66F
FUNNEL ENTRY TYPE AMBER COLOR 24 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 5/32 INCH MAXIMUM INSULATION DIAMETER 0.1 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL M8ND RATCHET, N14HET25V1 DIE
  • FUNNEL ENTRY TYPE
  • AMBER COLOR
  • 24 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • BULK STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 300 V
  • SIZE 0.8 INCH L X 0.28 INCH W
  • WIRE STRIP LENGTH 5/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.1 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL M8ND RATCHET, N14HET25V1 DIE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE22N66F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details