Hubbell Incorporated Ring Lug YAE18N3M

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.11 INCH LENGTH X 0.45 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.11 INCH LENGTH X 0.45 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE18N3M - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE18N3M
Ring Lug YAE18N3M
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.11 INCH LENGTH X 0.45 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1.11 INCH LENGTH X 0.45 INCH WIDTH
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • TAPE MOUNTED
  • YAE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18N3M
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details