Hubbell Incorporated Ring Lug YAE18N17

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.8 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BULK YAE-N MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.8 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BULK YAE-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE18N17 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE18N17
Ring Lug YAE18N17
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.8 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 3/16 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BULK YAE-N MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.8 INCH L X 0.25 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 3/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.125 INCH
  • PACKAGING TYPE BULK
  • YAE-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18N17
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Solder Tab Terminal - 1232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
3 suppliers
Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details