Hubbell Incorporated Fork Lug YAE18G43FBOX

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F BOX MODEL
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE18G43FBOX - Hubbell Incorporated
Orange, CT, USA
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F BOX MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH
  • FINISH ELECTRO TIN PLATED
  • YAE-N-F BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18G43FBOX
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers