Hubbell Incorporated Fork Lug YAE18G43F

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE18G43F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE18G43F
Fork Lug YAE18G43F
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.78 INCH LENGTH X 1/4 INCH WIDTH
  • FINISH ELECTRO TIN PLATED
  • YAE-N-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE18G43F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details