Hubbell Incorporated Fork Lug YAE14Z3M

Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
Datasheet
Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE14Z3M - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE14Z3M
Fork Lug YAE14Z3M
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.31 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
  • FLANGED TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1 INCH LENGTH X 0.31 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAE-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE14Z3M
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details