Hubbell Incorporated Fork Lug YAE14Z2

Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.9 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
Datasheet
Description
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.9 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE14Z2 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE14Z2
Fork Lug YAE14Z2
FLANGED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.9 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z MODEL
  • FLANGED TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.9 INCH LENGTH X 0.28 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAE-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE14Z2
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details