Hubbell Incorporated Ring Lug YAE12NBOX

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.06 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH PACKAGING TYPE BOX YAE-N MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.06 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH PACKAGING TYPE BOX YAE-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE12NBOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE12NBOX
Ring Lug YAE12NBOX
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE GREEN COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.06 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 21/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH PACKAGING TYPE BOX YAE-N MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • GREEN COLOR
  • 14 AWG MIN. CONDUCTOR SIZE
  • 12 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.06 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 21/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • PACKAGING TYPE BOX
  • YAE-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE12NBOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details