Hubbell Incorporated RING LUG YAD6CM8E516

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 6 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.14 INCH L X 0.55 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.32 INCH WIRE STRIP LENGTH 7/16 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 6 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.14 INCH L X 0.55 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.32 INCH WIRE STRIP LENGTH 7/16 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD6CM8E516 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD6CM8E516
RING LUG YAD6CM8E516
BRAZED SEAM BARREL, STANDARD NECK TYPE 6 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.14 INCH L X 0.55 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.32 INCH WIRE STRIP LENGTH 7/16 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 6 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 1.14 INCH L X 0.55 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.32 INCH
  • WIRE STRIP LENGTH 7/16 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD6CM8E516
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details