Hubbell Incorporated RING LUG YAD36M16E58

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 500 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 600 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 3.7 INCH L X 1.97 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.44 INCH WIRE STRIP LENGTH 1 1/2 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 500 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 600 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 3.7 INCH L X 1.97 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.44 INCH WIRE STRIP LENGTH 1 1/2 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD36M16E58 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD36M16E58
RING LUG YAD36M16E58
BRAZED SEAM BARREL, STANDARD NECK TYPE 500 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE 600 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 3.7 INCH L X 1.97 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 1.44 INCH WIRE STRIP LENGTH 1 1/2 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 500 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE
  • 600 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 3.7 INCH L X 1.97 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 1.44 INCH
  • WIRE STRIP LENGTH 1 1/2 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD36M16E58
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details