Description
BRAZED SEAM BARREL, STANDARD NECK TYPE
2 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
5/16 INCH STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
SIZE 1.34 INCH L X 0.63 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
OUTER DIAMETER 0.48 INCH
WIRE STRIP LENGTH 17/32 INCH
YAD MODEL