Hubbell Incorporated RING LUG YAD2CM20E34

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 2 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.97 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.48 INCH WIRE STRIP LENGTH 17/32 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 2 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.97 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.48 INCH WIRE STRIP LENGTH 17/32 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD2CM20E34 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD2CM20E34
RING LUG YAD2CM20E34
BRAZED SEAM BARREL, STANDARD NECK TYPE 2 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 3/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.97 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.48 INCH WIRE STRIP LENGTH 17/32 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 2 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 3/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 1.97 INCH L X 1.1 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.48 INCH
  • WIRE STRIP LENGTH 17/32 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD2CM20E34
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details