Hubbell Incorporated RING LUG YAD28M8E516

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD28M8E516 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD28M8E516
RING LUG YAD28M8E516
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.2 INCH L X 0.95 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.89 INCH
  • WIRE STRIP LENGTH 1 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD28M8E516
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details