Hubbell Incorporated RING LUG YAD26M6E14

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 2/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.93 INCH L X 0.87 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.67 INCH WIRE STRIP LENGTH 13/16 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 2/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.93 INCH L X 0.87 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.67 INCH WIRE STRIP LENGTH 13/16 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD26M6E14 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD26M6E14
RING LUG YAD26M6E14
BRAZED SEAM BARREL, STANDARD NECK TYPE 2/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.93 INCH L X 0.87 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.67 INCH WIRE STRIP LENGTH 13/16 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 2/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 1.93 INCH L X 0.87 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.67 INCH
  • WIRE STRIP LENGTH 13/16 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD26M6E14
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Terminals - Turret Connectors - 36-1559-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1788609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details