Hubbell Incorporated RING LUG YAD25M8E516

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 1/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.69 INCH L X 0.71 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 1/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.69 INCH L X 0.71 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD25M8E516 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD25M8E516
RING LUG YAD25M8E516
BRAZED SEAM BARREL, STANDARD NECK TYPE 1/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 1.69 INCH L X 0.71 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 1/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 1.69 INCH L X 0.71 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.57 INCH
  • WIRE STRIP LENGTH 3/4 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD25M8E516
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details