Description
LONG BRAZED SEAM BARREL, STANDARD NECK TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
#8 TO #10 STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 0.77 INCH L X 0.31 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 9/32 INCH
PACKAGING TYPE BULK
YAD MODEL