Description
BRAZED SEAM BARREL TYPE
20 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
BULK STANDARD PACKAGE
#6 TO #8 STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 0.73 INCH L X 0.31 INCH W
WIRE STRIP LENGTH 9/32 INCH
MATERIAL ELECTRO TIN PLATED COPPER
INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET