Hubbell Incorporated Ring Lug YAD1010

Description
LONG BRAZED SEAM BARREL, STANDARD NECK TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.83 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH PACKAGING TYPE BULK YAD MODEL
Datasheet
Description
LONG BRAZED SEAM BARREL, STANDARD NECK TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.83 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH PACKAGING TYPE BULK YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAD1010 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAD1010
Ring Lug YAD1010
LONG BRAZED SEAM BARREL, STANDARD NECK TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.83 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH PACKAGING TYPE BULK YAD MODEL
  • LONG BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.83 INCH L X 0.38 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 11/32 INCH
  • PACKAGING TYPE BULK
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD1010
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details