Hubbell Incorporated COMPRESSION CABLE LUG YAB344N

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 6.33 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 DIE INDEX 3 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 5/16 INCH TEMPERATURE RATING 90 DEG C YAB-4N MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 6.33 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 DIE INDEX 3 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 5/16 INCH TEMPERATURE RATING 90 DEG C YAB-4N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAB344N - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAB344N
COMPRESSION CABLE LUG YAB344N
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 6.33 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 DIE INDEX 3 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 5/16 INCH TEMPERATURE RATING 90 DEG C YAB-4N MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 6.33 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 KCMIL SOLID/STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20 DIE INDEX
  • 3 INCH W X 0.25 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 2 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAB-4N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAB344N
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1593-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details