SHROUDED BARREL TYPE
ELECTRO TIN PLATED PURE COPPER MATERIAL
6 3/4 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
W163, U25RT DIE INDEX
3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYSEALUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE WITH EXEMPTION
STUD HOLE SPACING 1 3/4 INCH
SHROUD INSIDE DIAMETER 0.98 INCH
YA-2LH MODEL
Hubbell Incorporated
Done
Datasheet
Description
SHROUDED BARREL TYPE
ELECTRO TIN PLATED PURE COPPER MATERIAL
6 3/4 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
W163, U25RT DIE INDEX
3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYSEALUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE WITH EXEMPTION
STUD HOLE SPACING 1 3/4 INCH
SHROUD INSIDE DIAMETER 0.98 INCH
YA-2LH MODEL
SHROUDED BARREL TYPE
ELECTRO TIN PLATED PURE COPPER MATERIAL
6 3/4 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
W163, U25RT DIE INDEX
3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYSEALUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE WITH EXEMPTION
STUD HOLE SPACING 1 3/4 INCH
SHROUD INSIDE DIAMETER 0.98 INCH
YA-2LH MODEL