Hubbell Incorporated Compression Terminal YAB252LH70

Description
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 6 3/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE W163, U25RT DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 0.69 INCH YA-2LH MODEL
Datasheet
Description
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 6 3/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE W163, U25RT DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 0.69 INCH YA-2LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAB252LH70 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAB252LH70
Compression Terminal YAB252LH70
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 6 3/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE W163, U25RT DIE INDEX 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 0.69 INCH YA-2LH MODEL
  • SHROUDED BARREL TYPE
  • ELECTRO TIN PLATED PURE COPPER MATERIAL
  • 6 3/4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • W163, U25RT DIE INDEX
  • 3 INCH L X 7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYSEALUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • STUD HOLE SPACING 1 3/4 INCH
  • SHROUD INSIDE DIAMETER 0.69 INCH
  • YA-2LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAB252LH70
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details