Hubbell Incorporated COMPRESSION CABLE LUG YA8CLNT6

Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.08 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE #6 STUD SIZE 49 DIE INDEX 0.29 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1/2 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.08 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE #6 STUD SIZE 49 DIE INDEX 0.29 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1/2 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA8CLNT6 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA8CLNT6
COMPRESSION CABLE LUG YA8CLNT6
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.08 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE #6 STUD SIZE 49 DIE INDEX 0.29 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1/2 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1.08 INCH OVERALL LENGTH
  • 0.44 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE
  • #6 STUD SIZE
  • 49 DIE INDEX
  • 0.29 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • NARROW, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1/2 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L-NT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA8CLNT6
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1788664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details