Hubbell Incorporated Compression Cable Lug YA8CLB

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.12 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG (FLEX) CONDUCTOR SIZE #10 STUD SIZE 1013 DIE INDEX 1 PAD HOLE(S) BELLED, STANDARD BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-LB MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.12 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG (FLEX) CONDUCTOR SIZE #10 STUD SIZE 1013 DIE INDEX 1 PAD HOLE(S) BELLED, STANDARD BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA8CLB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA8CLB
Compression Cable Lug YA8CLB
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.12 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG (FLEX) CONDUCTOR SIZE #10 STUD SIZE 1013 DIE INDEX 1 PAD HOLE(S) BELLED, STANDARD BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-LB MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.12 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 8 AWG (FLEX) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 1013 DIE INDEX
  • 1 PAD HOLE(S)
  • BELLED, STANDARD BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA8CLB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers