Hubbell Incorporated COMPRESSION CABLE LUG YA6CLNT6U

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.17 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 6 AWG SOLID/STRANDED CONDUCTOR SIZE #6 STUD SIZE 7 DIE INDEX 0.29 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.17 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 6 AWG SOLID/STRANDED CONDUCTOR SIZE #6 STUD SIZE 7 DIE INDEX 0.29 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA6CLNT6U - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA6CLNT6U
COMPRESSION CABLE LUG YA6CLNT6U
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.17 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 6 AWG SOLID/STRANDED CONDUCTOR SIZE #6 STUD SIZE 7 DIE INDEX 0.29 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 1.17 INCH OVERALL LENGTH
  • 0.54 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG SOLID/STRANDED CONDUCTOR SIZE
  • #6 STUD SIZE
  • 7 DIE INDEX
  • 0.29 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 7/8 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6CLNT6U
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details