Hubbell Incorporated Compression Cable Lug YA6CL2TC38

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 2.91 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.63 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 2.91 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.63 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA6CL2TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA6CL2TC38
Compression Cable Lug YA6CL2TC38
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 2.91 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.63 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YA-L-2TC MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • BLUE COLOR
  • 2.91 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.63 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6CL2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Crocodile Clips - 1902622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details