Hubbell Incorporated Compression Cable Lug YA6CL1BOX

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.27 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #8 TO #10 STUD SIZE 7/374 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 9/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.27 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #8 TO #10 STUD SIZE 7/374 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 9/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA6CL1BOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA6CL1BOX
Compression Cable Lug YA6CL1BOX
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.27 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #8 TO #10 STUD SIZE 7/374 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 9/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 1.27 INCH OVERALL LENGTH
  • 0.54 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • #8 TO #10 STUD SIZE
  • 7/374 DIE INDEX
  • 0.41 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 9/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6CL1BOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details