Hubbell Incorporated Compression Cable Lug YA6C2TC38

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.22 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.22 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA6C2TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA6C2TC38
Compression Cable Lug YA6C2TC38
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.22 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.22 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 0.58 INCH W X 0.06 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-3/16 INCH
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • TYPE YA-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6C2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details