Hubbell Incorporated Compression Cable Lug YA6C2N

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.4 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-2N MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.4 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA6C2N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA6C2N
Compression Cable Lug YA6C2N
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 4.4 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/374 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-2N MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4.4 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-3/16 INCH
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • TYPE YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6C2N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers