Hubbell Incorporated COMPRESSION CABLE LUG YA6C2L51

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.79 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 7/374 DIE INDEX 0.42 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1/2 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 5/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-2L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.79 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 7/374 DIE INDEX 0.42 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1/2 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 5/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-2L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA6C2L51 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA6C2L51
COMPRESSION CABLE LUG YA6C2L51
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 1.79 INCH OVERALL LENGTH 0.54 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 7/374 DIE INDEX 0.42 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 1/2 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 5/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-2L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 1.79 INCH OVERALL LENGTH
  • 0.54 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • #10 STUD SIZE
  • 7/374 DIE INDEX
  • 0.42 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1/2 INCH PAD HOLE SPACING
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 5/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-2L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6C2L51
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details