Hubbell Incorporated Compression Cable Lug YA6C2

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA6C2 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA6C2
Compression Cable Lug YA6C2
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 0.41 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.5 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 15 DIE INDEX
  • 0.41 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.62 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6C2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers