Hubbell Incorporated Compression Cable Lug YA5CLB

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.73 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I/M (FLEX), 5 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1014 DIE INDEX 0.44 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH YA-LB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.73 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I/M (FLEX), 5 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1014 DIE INDEX 0.44 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA5CLB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA5CLB
Compression Cable Lug YA5CLB
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.73 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 30 (NAVY), 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I/M (FLEX), 5 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1014 DIE INDEX 0.44 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/8 INCH YA-LB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 1.73 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 30 (NAVY), 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I/M (FLEX), 5 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 1014 DIE INDEX
  • 0.44 INCH W X 0.07 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 7/8 INCH
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA5CLB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2389.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details