Hubbell Incorporated Compression Cable Lug YA5C

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 1.98 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 5 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.44 INCH W PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND UNINSULATED YA MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 1.98 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 5 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.44 INCH W PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND UNINSULATED YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA5C - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA5C
Compression Cable Lug YA5C
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 1.98 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 5 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.44 INCH W PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND UNINSULATED YA MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • BLUE COLOR
  • 1.98 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 5 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.44 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • UNINSULATED
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA5C
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crocodile Clips - 1902558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details
Insulated Ferrules - 2207.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers