Hubbell Incorporated Compression Cable Lug YA4CLB

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.73 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 5 AWG (FLEX), 91/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 1/4 INCH STUD SIZE 1015 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.73 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 5 AWG (FLEX), 91/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 1/4 INCH STUD SIZE 1015 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA4CLB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA4CLB
Compression Cable Lug YA4CLB
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.73 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 5 AWG (FLEX), 91/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 1/4 INCH STUD SIZE 1015 DIE INDEX 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 1.73 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 5 AWG (FLEX), 91/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 1015 DIE INDEX
  • 1 PAD HOLE(S)
  • BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA4CLB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Terminal Posts - 1796923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details