ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.27 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
8/346 DIE INDEX
0.49 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SKIVED, STANDARD, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.27 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
8/346 DIE INDEX
0.49 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SKIVED, STANDARD, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2TC MODEL
ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.27 INCH OVERALL LENGTH
0.81 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
8/346 DIE INDEX
0.49 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SKIVED, STANDARD, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 7/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2TC MODEL