Hubbell Incorporated Compression Cable Lug YA4C2

Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 DIE INDEX 0.5 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 DIE INDEX 0.5 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA4C2 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA4C2
Compression Cable Lug YA4C2
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 DIE INDEX 0.5 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.5 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.5 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.62 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-3/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA4C2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details