Hubbell Incorporated Compression Cable Lug YA484N

Description
TIN PLATED COPPER MATERIAL BROWN COLOR 7.98 INCH OVERALL LENGTH 3.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2000 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 34 DIE INDEX 3.1 INCH W X 0.46 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/2 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR 7.98 INCH OVERALL LENGTH 3.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2000 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 34 DIE INDEX 3.1 INCH W X 0.46 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/2 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA484N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA484N
Compression Cable Lug YA484N
TIN PLATED COPPER MATERIAL BROWN COLOR 7.98 INCH OVERALL LENGTH 3.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2000 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 34 DIE INDEX 3.1 INCH W X 0.46 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/2 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 7.98 INCH OVERALL LENGTH
  • 3.44 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2000 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 34 DIE INDEX
  • 3.1 INCH W X 0.46 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-1/2 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA484N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details