Hubbell Incorporated Compression Cable Lug YA46A3

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 8.73 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1500 KCMIL (ALUMINUM), 1500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 478 DIE INDEX 3.08 INCH W X 0.81 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2 3/4 INCH TEMPERATURE RATING 75 DEG C YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 8.73 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1500 KCMIL (ALUMINUM), 1500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 478 DIE INDEX 3.08 INCH W X 0.81 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2 3/4 INCH TEMPERATURE RATING 75 DEG C YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA46A3 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA46A3
Compression Cable Lug YA46A3
ELECTRO TIN PLATED ALUMINUM MATERIAL BLUE COLOR 8.73 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1500 KCMIL (ALUMINUM), 1500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 478 DIE INDEX 3.08 INCH W X 0.81 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2 3/4 INCH TEMPERATURE RATING 75 DEG C YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • BLUE COLOR
  • 8.73 INCH OVERALL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1500 KCMIL (ALUMINUM), 1500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 478 DIE INDEX
  • 3.08 INCH W X 0.81 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 2 3/4 INCH
  • TEMPERATURE RATING 75 DEG C
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA46A3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details