Hubbell Incorporated Compression Cable Lug YA454N

Description
SEAMLESS COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 29 DIE INDEX 3 INCH W PAD SIZE 4 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-4N MODEL
Datasheet
Description
SEAMLESS COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 29 DIE INDEX 3 INCH W PAD SIZE 4 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-4N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA454N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA454N
Compression Cable Lug YA454N
SEAMLESS COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 29 DIE INDEX 3 INCH W PAD SIZE 4 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-4N MODEL
  • SEAMLESS COPPER MATERIAL
  • YELLOW COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A APPROVAL
  • 1250 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 29 DIE INDEX
  • 3 INCH W PAD SIZE
  • 4 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • YA-4N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA454N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details