Hubbell Incorporated Compression Cable Lug YA44L2TC58FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.55 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 750 KCMIL CLASS G/H/I (FLEX), 777.7 KCMIL, 750 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/2 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.55 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 750 KCMIL CLASS G/H/I (FLEX), 777.7 KCMIL, 750 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/2 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA44L2TC58FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA44L2TC58FX
Compression Cable Lug YA44L2TC58FX
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.55 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 750 KCMIL CLASS G/H/I (FLEX), 777.7 KCMIL, 750 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/2 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 5.55 INCH OVERALL LENGTH
  • 1.65 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24 DIESEL LOCOMOTIVE CABLE, 750 KCMIL CLASS G/H/I (FLEX), 777.7 KCMIL, 750 KCMIL STRANDED CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • L115 DIE INDEX
  • 2.19 INCH W X 0.33 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-1/2 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA44L2TC58FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details