SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL
WHITE COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1000 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
27 DIE INDEX
2 PAD HOLE(S)
1-1/2 INCH PAD HOLE SPACING
SHORT BARREL TYPE
YA-L-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL
WHITE COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1000 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
27 DIE INDEX
2 PAD HOLE(S)
1-1/2 INCH PAD HOLE SPACING
SHORT BARREL TYPE
YA-L-2TC MODEL
SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL
WHITE COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1000 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
27 DIE INDEX
2 PAD HOLE(S)
1-1/2 INCH PAD HOLE SPACING
SHORT BARREL TYPE
YA-L-2TC MODEL
SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL